Foppapedretti 8013440165125 user manual
(1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Foppapedretti Pesopiuma Lightweight stroller 1 seat(s) Green
:
0-3y, 0-15kg, 4.4kg, Green
The short editorial description of Foppapedretti Pesopiuma Lightweight stroller 1 seat(s) Green
0-3y, 0-15kg, 4.4kg, Green
More>>>
Short summary description Foppapedretti Pesopiuma Lightweight stroller 1 seat(s) Green:
This short summary of the Foppapedretti Pesopiuma Lightweight stroller 1 seat(s) Green data-sheet is auto-generated and uses the product title and the first six key specs.
Foppapedretti Pesopiuma, Canopy, Lightweight stroller, Solid wheels, Foldable, Green
Long summary description Foppapedretti Pesopiuma Lightweight stroller 1 seat(s) Green:
This is an auto-generated long summary of Foppapedretti Pesopiuma Lightweight stroller 1 seat(s) Green based on the first three specs of the first five spec groups.
Foppapedretti Pesopiuma. Type: Lightweight stroller, Recommended age (max): 36 month(s), Number of seats: 1 seat(s). Width: 31.1" (790 mm), Depth: 18.7" (475 mm), Height (min): 37.8" (96 cm). Wheels mobility: Fixed, Swivel. Package width: 16.9" (430 mm), Package depth: 11.4" (290 mm), Package height: 28.3" (720 mm)