Fonex BOOKID1300B, Folio, Wiko, View, 5.7", Black
Fonex BOOKID1300B. Case type: Folio, Brand compatibility: Wiko, Compatibility: View, Maximum screen size: 5.7", Product color: Black, Desktop stand, Number of card pockets: 2