location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Fluke A3001 FC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fluke Check ‘Fluke’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A3001 FC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4459439
Category: Clamp Meters Check ‘Fluke’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fluke: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3297
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jul 2020 11:23:28
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fluke A3001 FC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Measure up to 2500 A AC
  • - Use as a standalone meter or as part of the system
  • - Logging function for recording and saving up to 65,000 readings
  • - Inrush function
  • - Magnetic hanging strap
Guarantee: Three years
Long product name Fluke A3001 FC :
The short editorial description of Fluke A3001 FC

0.5 A - 2500 A AC, 2.4 GHz ISM Band, IP42, CAT IV 600 V/CAT III 1000 V, AA x 2
More>>>
Short summary description Fluke A3001 FC:
This short summary of the Fluke A3001 FC data-sheet is auto-generated and uses the product title and the first six key specs.

Fluke A3001 FC, LCD, CAT III 1000V, CAT IV 600V, 7.76 oz (220 g), Black, Red, Yellow

Long summary description Fluke A3001 FC:
This is an auto-generated long summary of Fluke A3001 FC based on the first three specs of the first five spec groups.

Fluke A3001 FC. Measuring category: CAT III 1000V, CAT IV 600V. Display: LCD. Battery type: AA. Product color: Black, Red, Yellow, Clamp opening: 10" (25.4 cm). Width: 2.5" (63.5 mm), Depth: 0.551" (14 mm), Height: 6.5" (165 mm)

Country Distributor
United Kingdom 1 distributor(s)