Fluke 714B/EN °C -250 - 2500 °C Built-in display

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10924
Info modified on:
10 Sept 2020, 18:17:46
Bullet Points Fluke 714B/EN °C -250 - 2500 °C Built-in display:
  • - Highly accurate, full featured easy-to-use, single-function thermocouple temperature calibrator
  • - Measures and simulates 17 thermocouple types and millivolts
  • - Measures 4 to 20 mA signals while simultaneously sourcing a temperature signal
  • - Comes with a magnetic hanging tool designed in for convenient hands-free operation
  • - Features configurable 0% and 100% source settings for quick 25% linearity checks
Long product name Fluke 714B/EN °C -250 - 2500 °C Built-in display:

30 V, 0-24 mA, -10 mV to 75 mV, AA x 4

Short summary description Fluke 714B/EN °C -250 - 2500 °C Built-in display:

Fluke 714B/EN, °C, -250 - 2500 °C, 39.4" (1 m), -10 - 50 °C, -30 - 60 °C, 0 - 90%

Long summary description Fluke 714B/EN °C -250 - 2500 °C Built-in display:

Fluke 714B/EN. Temperature measurement units: °C, Temperature measurement range: -250 - 2500 °C, Drop proof up to: 39.4" (1 m). Battery type: AA. Width: 3.31" (84 mm), Depth: 2.07" (52.5 mm), Height: 7.42" (188.5 mm)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.