location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fluke Check ‘Fluke’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
572-2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4328074
Category:
Pyrometer is a type of remote-sensing thermometer used to measure the temperature of a surface.
Pyrometers Check ‘Fluke’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fluke: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10100
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:17:24
The date of the most recent change of the data-sheet in Icecat's system
Fluke 4328074 user manual (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fluke 572-2
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - High temperature infrared thermometer that measures from -30°C to 900°C (-22°F to 1652°F)
  • - Offers an ultra-high 60:1 distance-to-spot ratio with dual laser sighting for fast, accurate targeting
  • - Features a user-selectable multi-language interface
  • - Displays the temperature plus MAX, MIN, DIF, AVG temperature
  • - Provides adjustable emissivity and a predefined emissivity table
Long product name Fluke 572-2 :
The short editorial description of Fluke 572-2

-30°C - 900°C, 500 ms, Dot matrix, 98 x 96 pixels, USB 2.0
More>>>
Short summary description Fluke 572-2:
This short summary of the Fluke 572-2 data-sheet is auto-generated and uses the product title and the first six key specs.

Fluke 572-2, F, °C, -30 - 900 °C, Black, Yellow, -22 - 1652 °F, 1 °C, 500 ms

Long summary description Fluke 572-2:
This is an auto-generated long summary of Fluke 572-2 based on the first three specs of the first five spec groups.

Fluke 572-2. Temperature measurement units: F, °C, Temperature measurement range: -30 - 900 °C, Product color: Black, Yellow. Battery type: AA. Weight: 11.4 oz (322 g)

Brand Image Article code product Stock Price from
Fluke

Fluke 568
(show image)
2837806 568 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)