location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Fluke 971 Indoor Temperature & humidity sensor Freestanding

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fluke Check ‘Fluke’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
971
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2418208
Category:
Devices used to measure internal and external temperature and humidity.
Temperature & Humidity Sensors Check ‘Fluke’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fluke: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3102
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:28:52
The date of the most recent change of the data-sheet in Icecat's system
Fluke 2418208 user manual (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fluke 971 Indoor Temperature & humidity sensor Freestanding
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Backlit dual display of humidity and temperature
  • - Measures dew point and wet bulb temperatures
  • - 99 record storage capacity
  • - Ergonomic design with belt clip and protective holster
  • - Quick-response capacitance sensor
  • - Compact and lightweight (188 g /6.6 oz)
  • - Temperature range from -20 °C to 60 °C (-4 °F to 140 °F)
  • - Relative humidity from 5% to 95%
  • - Min/Max/Avg Data hold
  • - Low battery indicator
Long product name Fluke 971 Indoor Temperature & humidity sensor Freestanding :
The short editorial description of Fluke 971 Indoor Temperature & humidity sensor Freestanding

NTC, -20°C - 60°C, 5% - 95% RH, 500 ms
More>>>
Short summary description Fluke 971 Indoor Temperature & humidity sensor Freestanding:
This short summary of the Fluke 971 Indoor Temperature & humidity sensor Freestanding data-sheet is auto-generated and uses the product title and the first six key specs.

Fluke 971, AAA, Alkaline, 2.36" (60 mm), 1.34" (34 mm), 7.64" (194 mm), 6.7 oz (190 g)

Long summary description Fluke 971 Indoor Temperature & humidity sensor Freestanding:
This is an auto-generated long summary of Fluke 971 Indoor Temperature & humidity sensor Freestanding based on the first three specs of the first five spec groups.

Fluke 971. Battery type: AAA, Battery technology: Alkaline. Width: 2.36" (60 mm), Depth: 1.34" (34 mm), Height: 7.64" (194 mm)

Country Distributor
United Kingdom 1 distributor(s)