Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - 4 GB CompactFlash
- - X-speed rating: 266
- - Black
Guarantee:
5 Years
Long product name Flash computers CF/4GBUH-AX memory card 4 GB CompactFlash
:
Axiom Ultra High Speed Compact Flash 266x, 40MB/s, 4GB
The short editorial description of Flash computers CF/4GBUH-AX memory card 4 GB CompactFlash
Axiom Ultra High Speed Compact Flash 266x, 40MB/s, 4GB
More>>>
Short summary description Flash computers CF/4GBUH-AX memory card 4 GB CompactFlash:
This short summary of the Flash computers CF/4GBUH-AX memory card 4 GB CompactFlash data-sheet is auto-generated and uses the product title and the first six key specs.
Flash computers CF/4GBUH-AX, 4 GB, CompactFlash, Black
Long summary description Flash computers CF/4GBUH-AX memory card 4 GB CompactFlash:
This is an auto-generated long summary of Flash computers CF/4GBUH-AX memory card 4 GB CompactFlash based on the first three specs of the first five spec groups.
Flash computers CF/4GBUH-AX. Capacity: 4 GB, Flash card type: CompactFlash. Product color: Black