Fitbit logo

Fitbit Charge 2 OLED Wristband activity tracker Anthracite, Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51006
Info modified on:
14 Mar 2024, 19:38:30
Guarantee:
2 years
Long product name Fitbit Charge 2 OLED Wristband activity tracker Anthracite, Black:

Charge 2, OLED, Bluetooth 4.0, LiPo, Large, Black / Silver

Short summary description Fitbit Charge 2 OLED Wristband activity tracker Anthracite, Black:

Fitbit Charge 2, Wristband activity tracker, OLED, Waterproof

Long summary description Fitbit Charge 2 OLED Wristband activity tracker Anthracite, Black:

Fitbit Charge 2. Display type: OLED. Device type: Wristband activity tracker, Product color: Anthracite, Black, Housing material: Spring steel. Memory capacity: 7 day(s). Battery life: 5 day(s), Battery technology: Lithium-Ion (Li-Ion), Charging time: 2 h. Width: 0.844" (21.4 mm)

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.