location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fisher-Price Imaginext GYV24 toy playset

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fisher-Price Check ‘Fisher-Price’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Imaginext
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Imaginext DC Super Friends Bat-Tech Batcave
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GYV24 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887961980028 show
Category: Toy Playsets Check ‘Fisher-Price’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fisher-Price: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10485
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 22:57:45
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fisher-Price Imaginext GYV24 toy playset
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - The Batman figurine included can be placed in the power chamber, allowing kids to turn the Power Pad and experience the exciting lights and sounds.
  • - The top Power Pad can be turned to tilt the giant Bat-Signal and move the platforms to the projectile launcher or Batwing up and down, moving Batman around his lair.
  • - This Batman playset also comes with a trap door and a prison cell to lock up the super-villains and save Gotham City.
  • - Includes a Batman figurine, Batwing, launcher, two projectiles, and two battle accessories. (Additional figures sold separately and subject to availability.) Batteries included.
  • - The Imaginext DC Super Friends Bat-Tech Batcave playset (from Fisher-Price) is an excellent gift for kids aged 3+ who want to help Batman fight crime!
Long product name Fisher-Price Imaginext GYV24 toy playset :
The short editorial description of Fisher-Price Imaginext GYV24 toy playset

Imaginext DC Super Friends Bat-Tech Batcave
More>>>
Fisher-Price Imaginext GYV24 toy playset:
The official marketing text of Fisher-Price Imaginext GYV24 toy playset as supplied by the manufacturer

The Imaginext DC Super Friends Bat-Tech Batcave from Fisher-Price is an exciting playset that allows kids to help Batman prepare in his secret lair to fight crime!

Short summary description Fisher-Price Imaginext GYV24 toy playset:
This short summary of the Fisher-Price Imaginext GYV24 toy playset data-sheet is auto-generated and uses the product title and the first six key specs.

Fisher-Price Imaginext GYV24, Action/Adventure, Batman, 3 yr(s), Batteries included, AA, Multicolor

Long summary description Fisher-Price Imaginext GYV24 toy playset:
This is an auto-generated long summary of Fisher-Price Imaginext GYV24 toy playset based on the first three specs of the first five spec groups.

Fisher-Price Imaginext GYV24. Type: Action/Adventure, Theme: Batman, Recommended age (min): 3 yr(s), Recommended age (max): 8 yr(s). Battery type: AA. Batteries included. Product color: Multicolor, Material: Plastic

Features
Product color *
Multicolor
Material
Plastic
Theme
Batman
Recommended age (min) *
3 yr(s)
Recommended age (max)
8 yr(s)
Toy figure(s) included
Yes
Number of toy figures
1 pc(s)
Type *
Action/Adventure
Languages support
Multi
Assembly required
No
Year
2022
Country of origin
China
Battery
Batteries required
Yes
Number of batteries supported
3
Battery type
AA
Weight & dimensions
Length
15.7" (400 mm)
Width
15.6" (396 mm)
Depth
4.96" (126 mm)
Height
15.5" (393 mm)
Safety warning
EU TSD warning
Not for children under 36 months
Technical details
Stacking number for pallet
55 pc(s)
Compliance certificates
CE
Other features
Recommended age (min)
36 month(s)
Recommended age (max)
96 month(s)
Packaging data
Package width
16.5" (419.1 mm)
Package depth
5.25" (133.4 mm)
Package height
16" (406.4 mm)
Package weight
3.92 lbs (1.78 kg)
Package volume
22712.4707 cm³
Package type
Open box
Packaging content
Batteries included
Yes
Logistics data
Shipping (inner) case GTIN (EAN/UPC)
10887961980025
Master (outer) case width
12" (305 mm)
Master (outer) case length
17.1" (435 mm)
Master (outer) case height
16.9" (430 mm)
Master (outer) case weight
7.83 lbs (3.55 kg)
Number of cartons per pallet
27 pc(s)
Master (outer) case volume
52100 cm³
Quantity per master (outer) case
2 pc(s)
Quantity per pallet layer
54 pc(s)
Number of layers per pallet
3 pc(s)
Quantity per intermodal container (20ft)
1000 pc(s)
Quantity per intermodal container (40ft)
2152 pc(s)
Products per intermodal container (48ft)
3043 pc(s)
Products per intermodal container (53ft)
3261 pc(s)