location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fisher-Price Thomas & Friends DGK89 toy playset

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fisher-Price Check ‘Fisher-Price’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Thomas & Friends
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Thomas & Friends™ Take-n-Play Jungle Quest
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DGK89
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887961194975 show
Category: Toy Playsets Check ‘Fisher-Price’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fisher-Price: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8094
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Apr 2022 10:17:02
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fisher-Price Thomas & Friends DGK89 toy playset
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Railway & train Recommended age (min): 3 yr(s) Multicolor
  • - Thomas & Friends
  • - Material: Plastic
Long product name Fisher-Price Thomas & Friends DGK89 toy playset :
The short editorial description of Fisher-Price Thomas & Friends DGK89 toy playset

Thomas & Friends™ Take-n-Play Jungle Quest
More>>>
Fisher-Price Thomas & Friends DGK89 toy playset:
The official marketing text of Fisher-Price Thomas & Friends DGK89 toy playset as supplied by the manufacturer

A portable playset with special features, based on a jungle theme.

Thomas is on an amazing adventure in search of the legendary lost emerald… but he must get past the gorilla guardian first! Your child can help Thomas on his quest to find this rare artifact. Just send Thomas down the track and press the handle. Press it three times to bring Thomas to the top of the playset, where Thomas comes face-to-fearsome face with the gorilla! When Thomas reaches the top, the emerald drops down and lands in the gorilla’s hand. Thomas can race down the platform after the treasure but as he approaches, the gorilla hand grabs the emerald and pulls it out of reach! After playing out the thrilling adventure, children can also flip the set around for more jungle action. Ride Thomas through the vines. As the river platform is tipped, the treasure rolls onto the tracks. Help Thomas push the treasure along the tracks and onto the rear lifting track. Push the handle 3 times and Thomas rides to the top of the play set again, to the back of the gorilla head. Have Thomas and the treasure ride through the gorilla head and down the rope bridge track back to safety.

Features
- Portable playset with special features
- Includes a die-cast metal Thomas engine and an emerald cargo car
- Double-sided play lets you play out the story’s adventure on one side and create your own story on the other
- Tunnels and pathways
- Rising track and booby trap features
- Chomping gorilla head and reaching hand

Short summary description Fisher-Price Thomas & Friends DGK89 toy playset:
This short summary of the Fisher-Price Thomas & Friends DGK89 toy playset data-sheet is auto-generated and uses the product title and the first six key specs.

Fisher-Price Thomas & Friends DGK89, Railway & train, Thomas & Friends, 3 yr(s), Multicolor, Plastic

Long summary description Fisher-Price Thomas & Friends DGK89 toy playset:
This is an auto-generated long summary of Fisher-Price Thomas & Friends DGK89 toy playset based on the first three specs of the first five spec groups.

Fisher-Price Thomas & Friends DGK89. Type: Railway & train, Theme: Thomas & Friends, Recommended age (min): 3 yr(s), Product color: Multicolor, Material: Plastic

Features
Product color *
Multicolor
Material
Plastic
Theme
Thomas & Friends
Recommended age (min) *
3 yr(s)
Suggested gender
Boy
Type *
Railway & train
Packaging data
Package width
18.5" (470 mm)
Package depth
13" (330 mm)
Package height
3.94" (100 mm)
Package weight
3.55 lbs (1.61 kg)
Packaging content
Vehicle included
Yes