location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fisher-Price CFN00 bath game/toy/sticker Bath playset Multicolor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fisher-Price Check ‘Fisher-Price’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CFN00
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CFN00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887961058499 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fisher-Price: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24441
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jun 2018 09:27:43
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Fisher-Price CFN00 bath game/toy/sticker Bath playset Multicolor:
This short summary of the Fisher-Price CFN00 bath game/toy/sticker Bath playset Multicolor data-sheet is auto-generated and uses the product title and the first six key specs.

Fisher-Price CFN00, Bath playset, Boy/Girl, 0.5 yr(s), Multicolor

Long summary description Fisher-Price CFN00 bath game/toy/sticker Bath playset Multicolor:
This is an auto-generated long summary of Fisher-Price CFN00 bath game/toy/sticker Bath playset Multicolor based on the first three specs of the first five spec groups.

Fisher-Price CFN00. Product type: Bath playset, Recommended gender: Boy/Girl, Recommended age (min): 0.5 yr(s), Recommended age (max): 3 yr(s), Product color: Multicolor

Features
Product type *
Bath playset
Recommended age (min) *
0.5 yr(s)
Recommended age (max)
3 yr(s)
Recommended gender *
Boy/Girl
Product color
Multicolor
Packaging data
Package width
5.12" (130 mm)
Package depth
6.5" (165 mm)
Package height
12.2" (310 mm)
Package weight
12.3 oz (350 g)
Packaging content
Package type
Box