location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fellowes Professional Series Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fellowes Check ‘Fellowes’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fellowes Back Support for Office Chair - Professional Series Ultimate Back Support with Antibacterial Protection - H36.5 x W37.5 x D5.5cm
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8041801
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0043859685714 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fellowes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92274
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 May 2024 17:33:27
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fellowes Professional Series Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - NECESSITY FOR THE HOME & OFFICE - Sitting in a chair without proper support can cause back discomfort, poor circulation, overall fatigue and long term issues which is why a using a Fellowes office chair back support is a necessity in any office or home environment
  • - MAINTAIN CORRECT POSTURE - Retain the correct posture with this Fellowes back rest for office chair provides Thoracic Support which is contoured with a low density foam to optimise the postural support in a subtle application
  • - NO NEED TO CONSTANTLY RE-ADJUST - The Innovative Tri-Tachment attachment eliminates the need for constant re-adjustment and holds the office chair back support in place for a comfortable working environment
  • - ANTIBACTERIAL TECHNOLOGY - The Professional Series Ultimate back support is made with Microban antibacterial technology which works 24/7 for an added level of hygienic product protection
  • - FITS MOST CHAIRS - Fully adjustable design allows it to fit most office chairs
  • - FIRA ACCREDITED - Tested by FIRA International Ltd to comply with the ergonomic requirements set out in European Health and Safety Legislation: EN ISO 9241-5
  • - WARRANTY - This office chair back support comes with a 5-year warranty and access to top quality customer support to help with any queries
Guarantee: 5 Years
Long product name Fellowes Professional Series Black :
The short editorial description of Fellowes Professional Series Black

Fellowes Back Support for Office Chair - Professional Series Ultimate Back Support with Antibacterial Protection - H36.5 x W37.5 x D5.5cm
More>>>
Fellowes Professional Series Black:
The official marketing text of Fellowes Professional Series Black as supplied by the manufacturer

The Fellowes Professional Series Ultimate Back Support has been ergonomically designed to help reduce overall back tension and discomfort, by maintaining the stress free lumbar curve of the lower back. The three Memory Foam sections conform comfortably to the body’s curvature, whilst the mid spinal support promotes good posture. The Fellowes Professional Series Ultimate Back Support features a patented Tri Tachment system, which allows the back support to easily attach to any office chair, and to be quickly adjusted to suit the individual user’s needs. Having undergone extensive ergonomic testing the Professional Series Ultimate Back Support has been accredited in line with EU health and Safety legislation, in addition to FIRA an independent international ergonomic consultancy body. Sitting in a chair without proper support can cause poor circulation, back discomfort, and overall fatigue. If your chair does not adjust to provide proper lumbar support use a back support with a foot rest to maintain correct posture. Fellowes Professional Series offers functional and superior ergonomic products which encompasses status, functionality and design.

Short summary description Fellowes Professional Series Black:
This short summary of the Fellowes Professional Series Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fellowes Professional Series, Black, Mesh back support, Fabric, 14.8" (375 mm), 14.4" (365 mm), 2.17" (55 mm)

Long summary description Fellowes Professional Series Black:
This is an auto-generated long summary of Fellowes Professional Series Black based on the first three specs of the first five spec groups.

Fellowes Professional Series. Product color: Black, Product type: Mesh back support, Material: Fabric. Width: 14.8" (375 mm), Height: 14.4" (365 mm), Depth: 2.17" (55 mm). Quantity per master (outer) case: 2 pc(s)

Features
Product color *
Black
Product type *
Mesh back support
Material
Fabric
Easy to adjust
Yes
Weight & dimensions
Width *
14.8" (375 mm)
Depth
2.17" (55 mm)
Weight & dimensions
Height *
14.4" (365 mm)
Weight
21.5 oz (610 g)
Logistics data
Quantity per master (outer) case
2 pc(s)
Technical details
Warranty period
5 year(s)
Country Distributor
United Kingdom 5 distributor(s)
Deutschland 2 distributor(s)
Lithuania 1 distributor(s)
Nederland 1 distributor(s)
Danmark 1 distributor(s)