location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fellowes Venus 2 125 Cold laminator 1016 mm/min Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fellowes Check ‘Fellowes’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Venus 2 125
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5734801 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0043859641291 show
Category:
Using a laminator you can attach a clear, protective cover to your prints to make them more durable. Give the outside of reports a lasting professional look or make durable signs for use in public places!
Laminators Check ‘Fellowes’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fellowes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23032
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:36:11
The date of the most recent change of the data-sheet in Icecat's system
Fellowes 5734801 user manual (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fellowes Venus 2 125 Cold laminator 1016 mm/min Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Unique AutoSense system detects pouch thickness and self-adjusts to the optimal laminating setting
  • - Rapid 30-60 seconds warm up with InstaHeat technology
  • - New, faster performance up to 53” per minute
  • - Laminates hot pouches up to 10 mil thick and cold pouches
  • - Advanced Pouch Tracking System detects and automatically reverses pouch in case of mis-feeds
  • - Feed IQ drives maximum productivity by alerting user when to insert the next pouch
  • - Auto shut-off saves energy and prevents overheating when not in use
  • - Robust 6-roller system for superior lamination quality
Guarantee: 2 year
Long product name Fellowes Venus 2 125 Cold laminator 1016 mm/min Black, Silver :
The short editorial description of Fellowes Venus 2 125 Cold laminator 1016 mm/min Black, Silver

Venus™2 125 Laminator with Pouch Starter Kit
More>>>
Fellowes Venus 2 125 Cold laminator 1016 mm/min Black, Silver:
The official marketing text of Fellowes Venus 2 125 Cold laminator 1016 mm/min Black, Silver as supplied by the manufacturer

With the Fellowes Venus2 12.5-inch Laminator, you can have perfect lamination without the wait. InstaHeat Technology enables the laminator to warm up in as fast as 30 seconds. And Fellowes' unique AutoSense Technology detects pouch thickness and instantly self-adjusts to the optimal laminating setting. Simply feed any pouch in to easily preserve and enhance the appearance of your office documents, school projects, and presentations. With a rapid laminating speed of up to 40 inches per minute and a robust 6-roller system, the Venus2 provides for high quality lamination in just seconds. The laminator has the ability to laminate hot pouches up to 10mil and cold pouches. Combining speed, automation, and safety, the Venus2 is ideal for schools and large office environments.

- Unique AutoSense system detects pouch thickness and self-adjusts to the optimal laminating setting
- Warms up in 30-60 seconds with InstaHeat technology
- Rapid laminating speed up to 40” per minute
- Laminates hot pouches up to 10 mil thick; as well as cold pouches
- Reverse mode disengages pouch for re-centering or removal
- Auto shut-off prevents overheating when not in use
- Robust 6-roller system for superior lamination quality
- Includes laminating starter pack (contents: ten 3 mil letter pouches)
- 2-year warranty

Short summary description Fellowes Venus 2 125 Cold laminator 1016 mm/min Black, Silver:
This short summary of the Fellowes Venus 2 125 Cold laminator 1016 mm/min Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Fellowes Venus 2 125, 12.5" (31.7 cm), Cold laminator, 1 min, 1016 mm/min, 10 µm, Pouch

Long summary description Fellowes Venus 2 125 Cold laminator 1016 mm/min Black, Silver:
This is an auto-generated long summary of Fellowes Venus 2 125 Cold laminator 1016 mm/min Black, Silver based on the first three specs of the first five spec groups.

Fellowes Venus 2 125. Maximum lamination width: 12.5" (31.7 cm), Type: Cold laminator, Preheating time: 1 min. Width: 21.2" (539 mm), Depth: 8.19" (208 mm), Height: 5.04" (128 mm)

Yes

Detects thickness and instantly self-adjusts to optimal setting

Auto Shut Off

Saves energy and prevents overheating when not in use.

Feed IQ

Alerts user when they can insert their next pouch

Yes

Warms up in 1 minute

Country Distributor
United States 2 distributor(s)