location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fellowes Venus A3 480 mm/min

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fellowes Check ‘Fellowes’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Venus A3
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5702001
Category:
Using a laminator you can attach a clear, protective cover to your prints to make them more durable. Give the outside of reports a lasting professional look or make durable signs for use in public places!
Laminators Check ‘Fellowes’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fellowes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33993
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jun 2019 19:50:49
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fellowes Venus A3 480 mm/min
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Maximum lamination width: 13" (33 cm)
  • - Preheating time: 4 min
  • - 480 mm/min
Long product name Fellowes Venus A3 480 mm/min :
The short editorial description of Fellowes Venus A3 480 mm/min

Venus A3
More>>>
Fellowes Venus A3 480 mm/min:
The official marketing text of Fellowes Venus A3 480 mm/min as supplied by the manufacturer

- A versatile, high performance laminator that’s ideal for frequent office use, its equipped with an interactive LCD interface and Easi-Access opening mechanism ensuring its easy to maintain for consistent high quality lamination.

Short summary description Fellowes Venus A3 480 mm/min:
This short summary of the Fellowes Venus A3 480 mm/min data-sheet is auto-generated and uses the product title and the first six key specs.

Fellowes Venus A3, 13" (33 cm), 4 min, 480 mm/min, 10 µ, 14.8 lbs (6.7 kg), 21.9 x 9.65 x 4.72" (555 x 245 x 120 mm)

Long summary description Fellowes Venus A3 480 mm/min:
This is an auto-generated long summary of Fellowes Venus A3 480 mm/min based on the first three specs of the first five spec groups.

Fellowes Venus A3. Maximum lamination width: 13" (33 cm), Preheating time: 4 min, Lamination speed: 480 mm/min. Weight: 14.8 lbs (6.7 kg). Dimensions (WxDxH): 21.9 x 9.65 x 4.72" (555 x 245 x 120 mm)

Country Distributor
United Kingdom 1 distributor(s)