location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fellowes Machine Organiser Plastic Black, Gray, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fellowes Check ‘Fellowes’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Machine Organiser
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
24004
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0077511240041 show
Category:
Plastic object used to sort and store documents on your desk.
Desk Trays/Organizers Check ‘Fellowes’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fellowes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50032
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Apr 2023 08:58:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fellowes Machine Organiser Plastic Black, Gray, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Four separate drawers for paper or supplies
  • - Each drawer holds a ream of A4 paper
  • - Built-in cord management
  • - Supports up to 34kg
  • - Additional drawers available (2400501)
Long product name Fellowes Machine Organiser Plastic Black, Gray, White :
The short editorial description of Fellowes Machine Organiser Plastic Black, Gray, White

4, A4, 548 x 146 x 370 mm, 34kg
More>>>
Short summary description Fellowes Machine Organiser Plastic Black, Gray, White:
This short summary of the Fellowes Machine Organiser Plastic Black, Gray, White data-sheet is auto-generated and uses the product title and the first six key specs.

Fellowes Machine Organiser, Plastic, Black, Gray, White, A4, 4 drawer(s), 21.6 x 5.75 x 14.6" (548 x 146 x 370 mm), 1 pc(s)

Long summary description Fellowes Machine Organiser Plastic Black, Gray, White:
This is an auto-generated long summary of Fellowes Machine Organiser Plastic Black, Gray, White based on the first three specs of the first five spec groups.

Fellowes Machine Organiser. Material: Plastic, Product color: Black, Gray, White, Format: A4. Dimensions (WxDxH): 21.6 x 5.75 x 14.6" (548 x 146 x 370 mm). Quantity per pack: 1 pc(s). Standard media sizes: A4

Features
Material
Plastic
Product color
Black, Gray, White
Format
A4
Standard media sizes
A4
Features
Number of drawers
4 drawer(s)
Weight & dimensions
Dimensions (WxDxH)
21.6 x 5.75 x 14.6" (548 x 146 x 370 mm)
Packaging content
Quantity per pack
1 pc(s)
Brand Image Article code product Stock Price from
Fellowes

Fellowes 24050TGF desk tray/organizer Plastic Gray
(show image)
24050TGF 24050TGF
Fellowes

Fellowes 24050TB desk tray/organizer Plastic Blue, Gray
(show image)
24050TB 24050TB
Fellowes

Fellowes 8012001 desk tray/organizer Gray
(show image)
8012001 8012001
Fellowes

Fellowes Designer Suites Plastic Black
(show image)
8038501 Designer Suites
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)