SCREEN Dark grey beacon lamp 2700K 180º
Faro 751102, Outdoor ground lighting, Aluminum, IP65, I, 2700 K, 100-240 V
Faro 751102. Type: Outdoor ground lighting, Housing material: Aluminum, International Protection (IP) code: IP65. Color temperature (min): 2700 K. Input voltage: 100-240 V, AC input voltage: 100-240 V. Height: 31.5" (800 mm), Weight: 10.9 lbs (4.94 kg). Quantity per pack: 1 pc(s)