BRACKET LED Dark grey wall lamp
Faro 72272, Outdoor wall lighting, Dark Gray, Aluminum, IP44, I, 6 W
Faro 72272. Type: Outdoor wall lighting, Product color: Dark Gray, Housing material: Aluminum. Bulb power: 6 W, Color temperature (min): 3000 K, Luminous flux: 70 lm. Input voltage: 220-240 V, AC input voltage: 220-240 V. Width: 3.15" (80 mm), Length: 11.8" (300 mm), Height: 3.54" (90 mm). Quantity per pack: 1 pc(s)