Faro logo

Faro 70655 outdoor lighting Outdoor wall lighting

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
500
Info modified on:
06 Nov 2024, 11:38:01
Long product name Faro 70655 outdoor lighting Outdoor wall lighting:

GRANT-C Dark grey wall lamp

Short summary description Faro 70655 outdoor lighting Outdoor wall lighting:

Faro 70655, Outdoor wall lighting, Dark Gray, Acrylonitrile butadiene styrene (ABS), IP65, II, 1 W

Long summary description Faro 70655 outdoor lighting Outdoor wall lighting:

Faro 70655. Type: Outdoor wall lighting, Product color: Dark Gray, Housing material: Acrylonitrile butadiene styrene (ABS). Bulb power: 1 W, Color temperature (min): 3000 K, Luminous flux: 65 lm. Input voltage: 100-240 V, AC input voltage: 100-240 V. Width: 0.984" (25 mm), Length: 4.92" (125 mm), Weight: 7.05 oz (200 g). Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.