NAVI White recessed lamp
Faro 63481, White
Faro 63481. Product color: White, Shape: Round, Mounting type: Recessed. Bulb power: 12 W, Color temperature (max): 3000 K. Input voltage: 100 - 240 V, AC input voltage: 100 - 240 V. Weight: 4.41 lbs (2 kg), Length: 10.6" (270 mm), Diameter: 1.97" (5 cm)