TEKO – 1 White surface LED HE 24W 4000K 56º
Faro 50401801, 2150 lm, IP20, White
Faro 50401801. Product color: White, Housing material: Steel, International Protection (IP) code: IP20. Bulb power: 24 W, Color temperature (min): 4000 K, Luminous flux: 2150 lm. Height: 6.93" (176 mm), Weight: 3.86 lbs (1.75 kg), Length: 5" (127 mm)