TYPHOON LED Grey ceiling fan with DC motor SMART
Faro 33489WP-15, Household blade fan, Gray, Ceiling, 51.2" (130 cm), IP44, I
Faro 33489WP-15. Type: Household blade fan, Product color: Gray, Placement: Ceiling. AC input voltage: 230 V. Height: 15.4" (390 mm), Weight: 18.1 lbs (8.2 kg). Bulb power: 17 W, Color temperature: 3000 K, Bulb type: LED