DEEP90 Downlight square without frame white 36° 4000K CRI95
Faro 3121094031, IP23, White
Faro 3121094031. Product color: White, Shape: Square, Mounting type: Recessed. Color temperature (min): 4000 K, Beam angle (max): 36°. Height: 6.69" (170 mm), Weight: 34.6 oz (980 g), Length: 4.84" (123 mm)