DEEP90 Downlight square black 15° 3000K spread
Faro 3111083012D, 2550 lm, IP23, Black
Faro 3111083012D. Product color: Black, Shape: Square, Mounting type: Recessed. Color temperature (min): 3000 K, Luminous flux: 2550 lm, Beam angle (max): 15°. Height: 6.69" (170 mm), Weight: 34.6 oz (980 g), Length: 5.31" (135 mm)