Faro logo

Faro 3101082762 ceiling lighting

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
348
Info modified on:
10 Mar 2024, 10:10:44
Long product name Faro 3101082762 ceiling lighting:

DEEP90 Downlight round without frame black 60° 2700K

Short summary description Faro 3101082762 ceiling lighting:

Faro 3101082762, 2400 lm, IP23, Black

Long summary description Faro 3101082762 ceiling lighting:

Faro 3101082762. Product color: Black, Shape: Round, Mounting type: Recessed. Color temperature (min): 2700 K, Luminous flux: 2400 lm, Beam angle (max): 60°. Height: 6.69" (170 mm), Weight: 34.6 oz (980 g), Length: 4.84" (123 mm)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.