DEEP90 Downlight round without frame black 15° 2700K honeycomb
Faro 3101082712H, 2400 lm, IP23, Black
Faro 3101082712H. Product color: Black, Shape: Round, Mounting type: Recessed. Color temperature (min): 2700 K, Luminous flux: 2400 lm, Beam angle (max): 15°. Height: 6.69" (170 mm), Weight: 34.6 oz (980 g), Length: 4.84" (123 mm)