DEEP90 Downlight round black 15° 2700K CRI95 stripy
Faro 3091092712S, IP23, Black
Faro 3091092712S. Product color: Black, Shape: Round, Mounting type: Recessed. Color temperature (min): 2700 K, Beam angle (max): 15°. Height: 6.69" (170 mm), Weight: 34.6 oz (980 g), Length: 5.31" (135 mm)