DEEP78 Downlight round without frame white 60° 3000K CRI95 honeycomb
Faro 3065093061H, IP23, White
Faro 3065093061H. Product color: White, Shape: Round, Mounting type: Recessed. Color temperature (min): 3000 K, Beam angle (max): 60°. Height: 5.71" (145 mm), Weight: 24.3 oz (690 g), Length: 4.06" (103 mm)