DEEP60 Downlight square without frame white 36° 3000K CRI95
Faro 3043593031, IP23, White
Faro 3043593031. Product color: White, Shape: Square, Mounting type: Recessed. Color temperature (min): 3000 K, Beam angle (max): 36°. Height: 4.8" (122 mm), Weight: 24.3 oz (690 g), Length: 3.27" (83 mm)