Faro logo

Faro 11201501 spotlight Rail lighting spot LED

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
357
Info modified on:
10 Mar 2024, 10:10:44
Long product name Faro 11201501 spotlight Rail lighting spot LED:

FUGA MEDIUM White projector LED CRI95 17W 3000K 24°

Short summary description Faro 11201501 spotlight Rail lighting spot LED:

Faro 11201501, Rail lighting spot, LED, 3000 K, 100-240 V, White

Long summary description Faro 11201501 spotlight Rail lighting spot LED:

Faro 11201501. Product type: Rail lighting spot. Bulb type: LED, Color temperature (max): 3000 K. International Protection (IP) code: IP20. Input voltage: 100-240 V. Product color: White

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.