CYLINDER Black projector LED FOOD 24W fruit&bread 56° 1900 lm
Faro 10606602, Rail lighting spot, LED, 3000 K, 220-240 V, Black
Faro 10606602. Product type: Rail lighting spot. Bulb type: LED, Color temperature (max): 3000 K. International Protection (IP) code: IP20. Input voltage: 220-240 V. Product color: Black