FUGA LARGE black projector LED CRI95 36W 4000K 60º TRIAC
Faro 011302402C, Rail lighting spot, LED, 4000 K, 220-240 V, Black
Faro 011302402C. Product type: Rail lighting spot. Bulb type: LED, Color temperature (max): 4000 K. International Protection (IP) code: IP20. Input voltage: 220-240 V. Product color: Black