MINI CYLINDER black projector LED CRI95 24W 2700K 56º CASAMBI
Faro 010706002W, Rail lighting spot, LED, 2700 K, 220-240 V, Black
Faro 010706002W. Product type: Rail lighting spot. Bulb type: LED, Color temperature (max): 2700 K. International Protection (IP) code: IP20. Input voltage: 220-240 V. Product color: Black