location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Fantec RBP-240H 24000 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fantec Check ‘Fantec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RBP-240H
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5044 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4250273450446
Category:
Device which can be used to recharge batteries. Some can be used as portable power-providing device.
Power Banks Check ‘Fantec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fantec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8416
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:19:49
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fantec RBP-240H 24000 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Number of simultaneously connected devices (max): 4 Black
  • - Universal
  • - Charging source: USB
  • - 24000 mAh 86.4 Wh
  • - Lightning connector
More>>>
Short summary description Fantec RBP-240H 24000 mAh Black:
This short summary of the Fantec RBP-240H 24000 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fantec RBP-240H, 24000 mAh, Black

Long summary description Fantec RBP-240H 24000 mAh Black:
This is an auto-generated long summary of Fantec RBP-240H 24000 mAh Black based on the first three specs of the first five spec groups.

Fantec RBP-240H. Battery capacity: 24000 mAh. USB Type-A output ports: 4. Product color: Black

Country Distributor
Deutschland 1 distributor(s)