Fantec QB-X2US3R disk array 0 TB Tower Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55218
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fantec QB-X2US3R disk array 0 TB Tower Black:

Fantec QB-X2US3R, 0 TB, Serial ATA, Serial ATA II, Serial ATA III, 3.5", 2.43 lbs (1.1 kg), Tower, Black

Long summary description Fantec QB-X2US3R disk array 0 TB Tower Black:

Fantec QB-X2US3R. Total installed storage capacity: 0 TB, Storage drive interface: Serial ATA, Serial ATA II, Serial ATA III, Storage drive size: 3.5". Chassis type: Tower, Device class: Home & Home Office. Number of storage drives supported: 2, Supported storage drive types: HDD. Width: 3.65" (92.6 mm), Depth: 8.22" (208.8 mm), Height: 6.3" (160 mm), Weight: 2.43 lbs (1.1 kg). Product color: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.