location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Fanatec SQ-X2RU3e Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fanatec Check ‘Fanatec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SQ-X2RU3e
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1547 show
Show alternative article codes used in the online market place
Category:
Device in which a Hard Disk Drive (HDD) or Solid-State Drive (SSD) is placed. Data from the HDD/SDD can then transferred onto the electronic device connected to the docking station e.g. smartphone, or vice-versa.
Storage Drive Docking Stations Check ‘Fanatec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fanatec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35906
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fanatec SQ-X2RU3e Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 5 Gbit/s
  • - Material: Aluminum
  • - Storage media type: HDD
  • - Storage drive interface: Serial ATA
  • - Storage drive sizes supported: 3.5"
  • - DC-in jack
  • - Built-in fan Fan diameter: 3.15" (8 cm)
  • - Black
More>>>
Short summary description Fanatec SQ-X2RU3e Black:
This short summary of the Fanatec SQ-X2RU3e Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fanatec SQ-X2RU3e, HDD, Serial ATA, 3.5", 4 TB, 5 Gbit/s, Black

Long summary description Fanatec SQ-X2RU3e Black:
This is an auto-generated long summary of Fanatec SQ-X2RU3e Black based on the first three specs of the first five spec groups.

Fanatec SQ-X2RU3e. Storage media type: HDD, Storage drive interface: Serial ATA, Storage drive sizes supported: 3.5". Maximum data transfer rate: 5 Gbit/s, Product color: Black, Material: Aluminum. Number of fans: 1 fan(s), Fan diameter: 3.15" (8 cm). AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Input current: 0.8 A. Width: 6.69" (170 mm), Depth: 7.13" (181 mm), Height: 8.23" (209 mm)