Falke Impulse Air Female Classic socks Black 1 pair(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2326
Info modified on:
14 Mar 2024, 19:07:01
Bullet Points Falke Impulse Air Female Classic socks Black 1 pair(s):
  • - Ultra-light cushioning for direct power transmission
  • - Best ventilation in the forefoot- and toe area provides dry feet
  • - Improved balance and dynamics provided by receptor stimulation in the ball of the foot and the toes
  • - The open woven mesh applied to the sole allows to discharge sweat and heat ideally
  • - Optimal fit thanks to patented right and left toe box
Long product name Falke Impulse Air Female Classic socks Black 1 pair(s):

Impulse Air Women Socks, 39-40, Black

Short summary description Falke Impulse Air Female Classic socks Black 1 pair(s):

Falke Impulse Air, Classic socks, Black, Adult, Female, M, 39-40

Long summary description Falke Impulse Air Female Classic socks Black 1 pair(s):

Falke Impulse Air. Socks type: Classic socks, Product main color: Black, Consumer life stage: Adult. Material: Spandex, Polyamide, Polyester, Material description (name, %): Spandex 1%, Polyester 24, Polyamide 19. Care information: Machine wash 40 °C, Do not bleach, Do not tumble dry, Do not dry clean, Ironing instruction: Do not iron, Washing instruction: Coloured wash (40°C). Quantity per pack: 1 pair(s)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.