Short summary description Falk 122 rocking/ride-on toy Other ride-on:
Falk 122, 3 yr(s), 8 wheel(s), Plastic, Steel, Orange, Black
Long summary description Falk 122 rocking/ride-on toy Other ride-on:
Falk 122. Recommended age (min): 3 yr(s), Recommended age (max): 7 yr(s), Number of users: 1 user(s), Number of wheels: 8 wheel(s), Material: Plastic, Steel, Product color: Orange, Black
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.