FALA 71637 shower drain

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
150
Info modified on:
03 May 2024, 03:08:37
Bullet Points FALA 71637 shower drain:
  • - The Wave linear drain is an excellent idea for arranging the bathroom space in an elegant and practical way.
  • - The wide selection of available sizes allows you to optimally match its length to the dimensions of the shower enclosure or tiles and allows you to plan your shower space with greater freedom than with traditional shower trays.
  • - made of AISI 304 stainless steel, which is resistant to corrosion, detergents and mechanical damage
  • - Made of AISI 304 stainless steel, which is resistant to corrosion, detergents and mechanical damage
  • - Width: 30 mm
  • - round flange: 15 mm
  • - gutter thickness: 1.2 mm
  • - cover thickness: 1.2 mm
  • - outlet: 40/50 mm
  • - load class: K3
  • - product thermal behavior class: A
  • - flow rate: over 36 l/min (shower faucet has a maximum flow rate of 18 l/min)
  • - product complies with EN 1253-1
  • - Fala shower drains are equipped with amenities that guarantee comfortable and efficient operation for many years:
  • - EASYclean - easy to clean with the included hook
  • - HYDROcloth. - sealing mat indispensable in waterproofing
  • - STRAINer - an effective and durable strainer that prevents clogging of the drain trap and facilitates ongoing drain maintenance
  • - EASYclean. /li>
  • - EXTRAslim - an ultra-low siphon that makes installation easier
  • - ROTARY360 - ability to adjust the outlet in any direction
  • - EASYfix - a wide range of height adjustment that allows the drain to fit the floor surface
  • - The Wave drain has a 10-year warranty!
Long product name FALA 71637 shower drain:

Linear Drain Slim Black 70Cm

Short summary description FALA 71637 shower drain:

FALA 71637, Stainless steel, 1 pc(s)

Long summary description FALA 71637 shower drain:

FALA 71637. Material: Stainless steel. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.