Faber logo

Faber OMC 500 Logs Indoor Inset fireplace Electric Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29796
Info modified on:
11 Jul 2022, 13:44:01
End of life date:
19 Sept 2018
Long product name Faber OMC 500 Logs Indoor Inset fireplace Electric Black:

Opti-Myst flame effect cassette. These chainable cassettes can be combined in series to achieve the desired length. Log set included

Short summary description Faber OMC 500 Logs Indoor Inset fireplace Electric Black:

Faber OMC 500 Logs, 230 V, 225 W, 20" (508 mm), 13.9" (354 mm), 15.7" (400 mm), 27.6 lbs (12.5 kg)

Long summary description Faber OMC 500 Logs Indoor Inset fireplace Electric Black:

Faber OMC 500 Logs. AC input voltage: 230 V, Power consumption (flame effect): 225 W. Width: 20" (508 mm), Depth: 13.9" (354 mm), Height: 15.7" (400 mm). Package width: 24.6" (625 mm), Package depth: 17.9" (455 mm), Package height: 22.4" (570 mm)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.