location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

F-SECURE Anti-Virus 2014 Antivirus security Multilingual 1 license(s) 1 year(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
F-SECURE Check ‘F-SECURE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Anti-Virus 2014
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FCACUP1N001G3
Category:
Computer programs that protect computer systems, files and software from computer viruses, etc.
Security Software Check ‘F-SECURE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by F-SECURE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5935
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2023 15:11:22
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points F-SECURE Anti-Virus 2014 Antivirus security Multilingual 1 license(s) 1 year(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Antivirus security
  • - Software type: Upgrade
  • - 1 license(s)
  • - 1 year(s)
  • - Multilingual
  • - Minimum storage drive space: 800 MB
  • - Minimum RAM: 1024 MB
Long product name F-SECURE Anti-Virus 2014 Antivirus security Multilingual 1 license(s) 1 year(s) :
The short editorial description of F-SECURE Anti-Virus 2014 Antivirus security Multilingual 1 license(s) 1 year(s)

Anti-Virus 2014, 1 User, 1 year (multilingual)
More>>>
Short summary description F-SECURE Anti-Virus 2014 Antivirus security Multilingual 1 license(s) 1 year(s):
This short summary of the F-SECURE Anti-Virus 2014 Antivirus security Multilingual 1 license(s) 1 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.

F-SECURE Anti-Virus 2014, 1 license(s), 1 year(s)

Long summary description F-SECURE Anti-Virus 2014 Antivirus security Multilingual 1 license(s) 1 year(s):
This is an auto-generated long summary of F-SECURE Anti-Virus 2014 Antivirus security Multilingual 1 license(s) 1 year(s) based on the first three specs of the first five spec groups.

F-SECURE Anti-Virus 2014. License quantity: 1 license(s), License term in years: 1 year(s). Minimum storage drive space: 800 MB, Minimum RAM: 1024 MB. Software type: Upgrade

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 00:59:06
Uk has collected 1 expert review for F-SECURE Anti-Virus 2014 Antivirus security Multilingual 1 license(s) 1 year(s) and the rating is 91 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
91%
Source Review comments Score
toptenreviews.com
Updated:
2016-11-15 00:59:06
F-Secure Anti-Virus for Mac is a Mac antivirus application that is designed to protect your computer from viruses, worms and spyware. This security software offers a variety of features to protect your Mac and help ensure that the data stored on your comp...
Good This Mac antivirus application features firewall protection.
Bad You cannot perform a quick scan using this software.
Bottom line F-Secure Anti-Virus for Mac provides strong protection but lacks several advanced features you will find on similar products...
91%