location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

EXIT 42.90.20.00 football goal accessory Mounting kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EXIT Check ‘EXIT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Scala Ground Anchor (2 units) for affixing to the goal on hard undergrounds
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
42.90.20.00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717703020434
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by EXIT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29426
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Mar 2024 18:25:11
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EXIT 42.90.20.00 user manual (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name EXIT 42.90.20.00 football goal accessory Mounting kit :
The short editorial description of EXIT 42.90.20.00 football goal accessory Mounting kit

Scala Ground Anchor (2 units) for affixing to the goal on hard undergrounds, 0.3kg
More>>>
Short summary description EXIT 42.90.20.00 football goal accessory Mounting kit:
This short summary of the EXIT 42.90.20.00 football goal accessory Mounting kit data-sheet is auto-generated and uses the product title and the first six key specs.

EXIT 42.90.20.00, Mounting kit, Hard ground, Metallic, Steel, 3 yr(s), Exit

Long summary description EXIT 42.90.20.00 football goal accessory Mounting kit:
This is an auto-generated long summary of EXIT 42.90.20.00 football goal accessory Mounting kit based on the first three specs of the first five spec groups.

EXIT 42.90.20.00. Product type: Mounting kit, Suitable for: Hard ground, Product color: Metallic. Weight: 10.6 oz (300 g). Package type: Box, Package width: 3.15" (80 mm), Package depth: 2.17" (55 mm). Commercial unit type: Consumer unit single, (cdm) Seasonalities: Permanent. (cdm) Additional colors: Black, Safety directive age warning (2009/48/CE): Not suitable under 36 months

Brand Image Article code product Stock Price from
EXIT

EXIT 42.90.60.00 football goal accessory Counterweight
(show image)
42.90.60.00 Scala Counterweight (25kg) for affixing to the goal on natural grass or synthetic grass 0.00
(excl. VAT)
0 (incl. VAT)
EXIT

EXIT 42.90.10.00 football goal accessory Mounting kit
(show image)
42.90.10.00 Scala Ground Anchor (2 items) for natural grass 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Belgium 2 distributor(s)