location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

EXIT Flexx Goal Youth Floor mounted

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EXIT Check ‘EXIT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Flexx Goal
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40.00.02.00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718469462384
Category: Football Goals Check ‘EXIT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by EXIT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48714
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Dec 2019 13:44:12
The date of the most recent change of the data-sheet in Icecat's system
EXIT 40.00.02.00 user manual (7.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name EXIT Flexx Goal Youth Floor mounted :
The short editorial description of EXIT Flexx Goal Youth Floor mounted

Flexx Goal!, 120x86x88cm
More>>>
Short summary description EXIT Flexx Goal Youth Floor mounted:
This short summary of the EXIT Flexx Goal Youth Floor mounted data-sheet is auto-generated and uses the product title and the first six key specs.

EXIT Flexx Goal, Youth, Floor mounted, Silver, Metal, Black, Black

Long summary description EXIT Flexx Goal Youth Floor mounted:
This is an auto-generated long summary of EXIT Flexx Goal Youth Floor mounted based on the first three specs of the first five spec groups.

EXIT Flexx Goal. Target audience: Youth, Mounting type: Floor mounted, Frame color: Silver. Width: 47.2" (1200 mm), Depth: 33.9" (860 mm), Height: 34.6" (880 mm). Package width: 37.4" (950 mm), Package depth: 26.8" (680 mm), Package height: 0.787" (20 mm). Pallet width: 94.5" (2.4 m), Pallet length: 31.5" (80 cm)

Brand Image Article code product Stock Price from
Interplastic

Interplastic Type 3, 5x2 m Adults Floor mounted
(show image)
107851 Type 3, 5x2 m 0.00
(excl. VAT)
0 (incl. VAT)
EXIT

EXIT 42.50.20.00 football goal Youth Floor mounted
(show image)
42.50.20.00 Scala Aluminium Goal 500x200 0.00
(excl. VAT)
0 (incl. VAT)
EXIT

EXIT 42.30.20.00 football goal Youth Floor mounted
(show image)
42.30.20.00 Scala Aluminium Goal 300x200 0.00
(excl. VAT)
0 (incl. VAT)
EXIT

EXIT 42.30.10.00 football goal Youth Floor mounted
(show image)
42.30.10.00 Scala Aluminium Goal 300x100 0.00
(excl. VAT)
0 (incl. VAT)
EXIT

EXIT 42.22.12.00 football goal Youth Floor mounted
(show image)
42.22.12.00 Scala Aluminium Goal 220x120 0.00
(excl. VAT)
0 (incl. VAT)
EXIT

EXIT 41.09.10.00 football goal Youth Floor mounted
(show image)
41.09.10.00 Forza Goal 0.00
(excl. VAT)
0 (incl. VAT)
EXIT

EXIT 41.07.10.00 football goal Youth Freestanding
(show image)
41.07.10.00 Finta Goal 0.00
(excl. VAT)
0 (incl. VAT)
EXIT

EXIT 41.05.10.00 football goal Youth Floor mounted
(show image)
41.05.10.00 Coppa Goal 0.00
(excl. VAT)
0 (incl. VAT)
EXIT

EXIT 41.03.10.00 football goal Youth Floor mounted
(show image)
41.03.10.00 Maestro Goal 0.00
(excl. VAT)
0 (incl. VAT)
EXIT

EXIT 41.01.20.00 football goal Youth Freestanding
(show image)
41.01.20.00 Panna Goal (Set of 2 foldable goals) 0.00
(excl. VAT)
0 (incl. VAT)