EXIT logo

EXIT Cheetah Pedal Go-Kart Ride-on go-kart

Brand:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58900
Info modified on:
14 Mar 2024, 19:13:03
Guarantee:
2 years
Long product name EXIT Cheetah Pedal Go-Kart Ride-on go-kart:

EXIT Cheetah Pedal Go-Kart, 45kg max, 3xAA, 5+

Short summary description EXIT Cheetah Pedal Go-Kart Ride-on go-kart:

EXIT Cheetah Pedal Go-Kart, 5 yr(s), 4 wheel(s), Metal, Plastic, Black, Batteries required

Long summary description EXIT Cheetah Pedal Go-Kart Ride-on go-kart:

EXIT Cheetah Pedal Go-Kart. Drive type: Pedal, Recommended age (min): 5 yr(s), Recommended age (max): 12 yr(s), Number of wheels: 4 wheel(s), Material: Metal, Plastic, Product color: Black. Batteries required, Battery type: AA

3d tour
Video
Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.