location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

EWT HOMEO 2M electric space heater Indoor Black, Gray 2000 W Fan electric space heater

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EWT Check ‘EWT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HOMEO 2M
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HOMEO 2M
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by EWT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8258
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:22:39
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points EWT HOMEO 2M electric space heater Indoor Black, Gray 2000 W Fan electric space heater
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Fan electric space heater Heating element type: Ceramic
  • - Suitable for: Indoor Placement options: Desk, Floor
  • - Heating power: 2000 W
  • - Adjustable thermostat
  • - Black, Gray
More>>>
Short summary description EWT HOMEO 2M electric space heater Indoor Black, Gray 2000 W Fan electric space heater:
This short summary of the EWT HOMEO 2M electric space heater Indoor Black, Gray 2000 W Fan electric space heater data-sheet is auto-generated and uses the product title and the first six key specs.

EWT HOMEO 2M, Fan electric space heater, Ceramic, CE, WEEE, Indoor, Desk, Floor, Black, Gray

Long summary description EWT HOMEO 2M electric space heater Indoor Black, Gray 2000 W Fan electric space heater:
This is an auto-generated long summary of EWT HOMEO 2M electric space heater Indoor Black, Gray 2000 W Fan electric space heater based on the first three specs of the first five spec groups.

EWT HOMEO 2M. Type: Fan electric space heater, Heating element type: Ceramic, Certification: CE, WEEE. Suitable for: Indoor, Placement options: Desk, Floor, Product color: Black, Gray. Heating power: 2000 W, Heating power (min): 1200 W. AC input voltage: 220 - 240 V, AC input frequency: 50 Hz. Width: 8.27" (210 mm), Depth: 6.3" (160 mm), Height: 12.6" (320 mm)