location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ewent EW3207 mouse Universal Ambidextrous RF Wireless + Bluetooth Optical 1600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ewent Check ‘Ewent’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EW3207
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EW3207
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8052101433760
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Ewent’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ewent: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4830
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2024 07:09:32
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Ewent EW3207 mouse Universal Ambidextrous RF Wireless + Bluetooth Optical 1600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Versatile Connectivity: Enjoy three wireless connection options for multiple devices - 2.4GHz, Bluetooth 5.0, and Bluetooth 3.0
  • - AI Assistant Activation: Effortlessly activate your AI assistant with the dedicated Copilot Button
  • - Convenient Recharging: Say goodbye to external batteries - rechargeable via the included USB-C Cable
  • - Quiet Operation: Silent clicks ensure reduced noise for a more peaceful workspace
  • - Adjustable DPI: Choose from three DPI levels (1000/1200/1600) for enhanced accuracy and precision
  • - Slim and Portable: With an ultra-slim design, just 22mm in height, it's perfect for travel and business trips
  • - Intelligent Power Management: Maximize battery life with the On/Off switch and intelligent power-saving function
Long product name Ewent EW3207 mouse Universal Ambidextrous RF Wireless + Bluetooth Optical 1600 DPI :
The short editorial description of Ewent EW3207 mouse Universal Ambidextrous RF Wireless + Bluetooth Optical 1600 DPI

Advanced Rechargeable Wireless Mouse with Multi-Device Connectivity and AI Assistant Activation
More>>>
Ewent EW3207 mouse Universal Ambidextrous RF Wireless + Bluetooth Optical 1600 DPI:
The official marketing text of Ewent EW3207 mouse Universal Ambidextrous RF Wireless + Bluetooth Optical 1600 DPI as supplied by the manufacturer

Elevate your productivity with the Advanced Rechargeable Wireless Mouse, designed to offer seamless connectivity, intelligent features, and user-friendly functionality. Here’s what makes this mouse an essential addition to your workspace:

Versatile Connectivity
Enjoy the freedom to connect to multiple devices with ease using three wireless connection options - 2.4GHz, Bluetooth 5.0, and Bluetooth 3.0. Switch between devices effortlessly and stay productive.

AI Assistant Activation
Stay ahead with cutting-edge technology. Effortlessly activate your AI assistant with the dedicated Copilot Button, making it easier to manage tasks, set reminders, and control your smart environment.

Convenient Recharging
Forget about the hassle of replacing batteries. This mouse is rechargeable via the included USB-C Cable, ensuring you always have the power you need.

Quiet Operation
Create a peaceful workspace with silent clicks that reduce noise, allowing you to focus better and work in a quieter environment.

Adjustable DPI
Achieve the perfect level of precision with three adjustable DPI settings (1000/1200/1600). Whether you're working on detailed projects or casual browsing, enjoy enhanced accuracy and control.

Upgrade your tech arsenal with the Advanced Rechargeable Wireless Mouse, combining versatile connectivity, AI integration, and superior functionality for an unparalleled user experience.

Short summary description Ewent EW3207 mouse Universal Ambidextrous RF Wireless + Bluetooth Optical 1600 DPI:
This short summary of the Ewent EW3207 mouse Universal Ambidextrous RF Wireless + Bluetooth Optical 1600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Ewent EW3207, Ambidextrous, Optical, RF Wireless + Bluetooth, 1600 DPI, Black

Long summary description Ewent EW3207 mouse Universal Ambidextrous RF Wireless + Bluetooth Optical 1600 DPI:
This is an auto-generated long summary of Ewent EW3207 mouse Universal Ambidextrous RF Wireless + Bluetooth Optical 1600 DPI based on the first three specs of the first five spec groups.

Ewent EW3207. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: RF Wireless + Bluetooth, Movement resolution: 1600 DPI, Buttons type: Pressed buttons, Buttons quantity: 6, Scroll type: Wheel. Power source: Batteries. Product color: Black

Mouse
Number of scroll wheels
1
Purpose *
Universal
Device interface *
RF Wireless + Bluetooth
Movement detection technology *
Optical
Movement resolution *
1600 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Buttons quantity *
6
Customizable movement resolution
Yes
Frequency band
2.4 GHz
Bluetooth version
5.0
Design
Form factor *
Ambidextrous
Ergonomic design
Yes
Product color *
Black
Surface coloration
Monochromatic
Material
Acrylonitrile butadiene styrene (ABS)
Power
Power source *
Batteries
Rechargeable
Yes
Charging port type
USB Type-C
Battery type
Built-in battery
Battery capacity
500 mAh
Weight & dimensions
Width
2.05" (52 mm)
Depth
4.41" (112 mm)
Height
0.866" (22 mm)