Ever Case logo

Ever Case Midi E4272S (Intel® Prescott Ready) Midi Tower Silver, White 350 W

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7038
Info modified on:
21 Apr 2020, 11:28:07
Long product name Ever Case Midi E4272S (Intel® Prescott Ready) Midi Tower Silver, White 350 W:

Midi E4272S (Intel® Prescott Ready)

Short summary description Ever Case Midi E4272S (Intel® Prescott Ready) Midi Tower Silver, White 350 W:

Ever Case Midi E4272S (Intel® Prescott Ready), Midi Tower, PC, Silver, White, ATX, 350 W, 7.56" (192 mm)

Long summary description Ever Case Midi E4272S (Intel® Prescott Ready) Midi Tower Silver, White 350 W:

Ever Case Midi E4272S (Intel® Prescott Ready). Form factor: Midi Tower, Type: PC, Product color: Silver, White. Power supply: 350 W. Width: 7.56" (192 mm), Depth: 19.3" (490 mm), Height: 16.8" (426 mm). Power supply type: Highlight ATXv2.2 P4 PFC, Cabling technology: Wired, Ventilation fan(s): 120 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.