location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Esselte 5257-10-23 Storage tray Rectangular Acrylonitrile butadiene styrene (ABS) Pink, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Esselte Check ‘Esselte’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5257-10-23
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52571023
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4002432116553
Category: Storage Boxes Check ‘Esselte’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Esselte: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25152
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:49:19
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Esselte 5257-10-23 Storage tray Rectangular Acrylonitrile butadiene styrene (ABS) Pink, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Indoor Storage tray
  • - Rectangular
  • - Material: Acrylonitrile butadiene styrene (ABS)
  • - Water-resistant
  • - Pink, White
Long product name Esselte 5257-10-23 Storage tray Rectangular Acrylonitrile butadiene styrene (ABS) Pink, White :
The short editorial description of Esselte 5257-10-23 Storage tray Rectangular Acrylonitrile butadiene styrene (ABS) Pink, White

246 x 98 x 160 mm, 300 g, ABS
More>>>
Short summary description Esselte 5257-10-23 Storage tray Rectangular Acrylonitrile butadiene styrene (ABS) Pink, White:
This short summary of the Esselte 5257-10-23 Storage tray Rectangular Acrylonitrile butadiene styrene (ABS) Pink, White data-sheet is auto-generated and uses the product title and the first six key specs.

Esselte 5257-10-23, Storage tray, Pink, White, Rectangular, Acrylonitrile butadiene styrene (ABS), Monochromatic, Indoor

Long summary description Esselte 5257-10-23 Storage tray Rectangular Acrylonitrile butadiene styrene (ABS) Pink, White:
This is an auto-generated long summary of Esselte 5257-10-23 Storage tray Rectangular Acrylonitrile butadiene styrene (ABS) Pink, White based on the first three specs of the first five spec groups.

Esselte 5257-10-23. Product type: Storage tray, Product color: Pink, White, Shape: Rectangular. Width: 9.69" (246 mm), Depth: 6.3" (160 mm), Height: 3.86" (98 mm)