More>>>
Short summary description Esselte Oxford ring binder Green:
This short summary of the Esselte Oxford ring binder Green data-sheet is auto-generated and uses the product title and the first six key specs.
Esselte Oxford, Green, 3.15" (8 cm), 9.06" (230 mm), 7.09" (180 mm)
Long summary description Esselte Oxford ring binder Green:
This is an auto-generated long summary of Esselte Oxford ring binder Green based on the first three specs of the first five spec groups.
Esselte Oxford. Product color: Green, Spine width: 3.15" (8 cm). Width: 9.06" (230 mm), Height: 7.09" (180 mm)