Esselte logo

Esselte 21629 hanging folder A4 Cardboard, Metal Orange 25 pc(s)

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50235
Info modified on:
29 Dec 2023, 09:02:20
Long product name Esselte 21629 hanging folder A4 Cardboard, Metal Orange 25 pc(s):

345 x 275 x 30mm, 0.08kg

Short summary description Esselte 21629 hanging folder A4 Cardboard, Metal Orange 25 pc(s):

Esselte 21629, A4, Cardboard, Metal, Orange, FSC, GS, 13.6" (345 mm), 1.18" (30 mm)

Long summary description Esselte 21629 hanging folder A4 Cardboard, Metal Orange 25 pc(s):

Esselte 21629. Format: A4, Material: Cardboard, Metal, Product color: Orange. Width: 13.6" (345 mm), Height: 1.18" (30 mm), Depth: 10.8" (275 mm). Quantity per pack: 25 pc(s)

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.