Esselte logo

Esselte 15261 tab index Blank tab index Polypropylene (PP) Multicolor

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40687
Info modified on:
21 May 2021, 20:02:19
Long product name Esselte 15261 tab index Blank tab index Polypropylene (PP) Multicolor:

225 x 3 x 297mm, A4, 1 - 10

Short summary description Esselte 15261 tab index Blank tab index Polypropylene (PP) Multicolor:

Esselte 15261, Blank tab index, Polypropylene (PP), Multicolor, A4, 2, 4, 6, 8.86" (225 mm)

Long summary description Esselte 15261 tab index Blank tab index Polypropylene (PP) Multicolor:

Esselte 15261. Type: Blank tab index, Material: Polypropylene (PP), Product color: Multicolor. Width: 8.86" (225 mm), Height: 11.7" (297 mm), Weight: 2.47 oz (70 g)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.